Lite-On Electronics, Inc. LED Indication - Discrete - LTST-S310F3WT LTST-S310F3WT

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 072696-LTST-S310F3WT Packaging: Reel - TR Color: Red, Green, Blue (RGB) Mounting: Surface Mount, Right Angle Configuration: Common Anode Forward Voltage: 2V Red, 3.5V Green, 3.5V Blue Viewing Angle: 130° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 112.5mcd Red, 281mcd Green, 104mcd Blue Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Dominant: 624nm Red, 525nm Green, 470nm Blue Wavelength - Peak: 632nm Red, 520nm Green, 468nm Blue Height (Max): 1.00mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 072696-LTST-S310F3WT Packaging: Reel - TR Color: Red, Green, Blue (RGB) Mounting: Surface Mount, Right Angle Configuration: Common Anode Forward Voltage: 2V Red, 3.5V Green, 3.5V Blue Viewing Angle: 130° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 112.5mcd Red, 281mcd Green, 104mcd Blue Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Dominant: 624nm Red, 525nm Green, 470nm Blue Wavelength - Peak: 632nm Red, 520nm Green, 468nm Blue Height (Max): 1.00mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-S310F3WT
072696-LTST-S310F3WT
LED Indication - Discrete - LTST-S310F3WT 072696-LTST-S310F3WT
Manufacturer: Lite-On Inc. Win Source Part Number: 072696-LTST-S310F3WT Packaging: Reel - TR Color: Red, Green, Blue (RGB) Mounting: Surface Mount, Right Angle Configuration: Common Anode Forward Voltage: 2V Red, 3.5V Green, 3.5V Blue Viewing Angle: 130° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 112.5mcd Red, 281mcd Green, 104mcd Blue Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Dominant: 624nm Red, 525nm Green, 470nm Blue Wavelength - Peak: 632nm Red, 520nm Green, 468nm Blue Height (Max): 1.00mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Lite-On Inc.
Win Source Part Number: 072696-LTST-S310F3WT
Packaging: Reel - TR
Color: Red, Green, Blue (RGB)
Mounting: Surface Mount, Right Angle
Configuration: Common Anode
Forward Voltage: 2V Red, 3.5V Green, 3.5V Blue
Viewing Angle: 130°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 112.5mcd Red, 281mcd Green, 104mcd Blue
Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm
Current - Test: 20mA Red, 20mA Green, 20mA Blue
Wavelength - Dominant: 624nm Red, 525nm Green, 470nm Blue
Wavelength - Peak: 632nm Red, 520nm Green, 468nm Blue
Height (Max): 1.00mm
Categories: Optoelectronics
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now
LED Indication - Discrete - 160-LTST-S310F3WTDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-S310F3WTDKR-ND
LED Indication - Discrete 160-LTST-S310F3WTDKR-ND
LED RGB DIFFUSED SMD R/A

LED RGB DIFFUSED SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-S310F3WTCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-S310F3WTCT-ND
LED Indication - Discrete 160-LTST-S310F3WTCT-ND
LED RGB DIFFUSED SMD R/A

LED RGB DIFFUSED SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-S310F3WTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-S310F3WTTR-ND
LED Indication - Discrete 160-LTST-S310F3WTTR-ND
Red, Green, Blue (RGB) 624nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.5V Green, 3.5V Blue 2-SMD, No Lead

Red, Green, Blue (RGB) 624nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.5V Green, 3.5V Blue 2-SMD, No Lead

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-S310F3WT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-S310F3WT
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-S310F3WT
20mA 雾状白透镜 Side stickers -20°C~+80°C Common anode RGB 130° SMD,1.5x3.2mm Light Emitting Diodes (LED) ROHS

20mA 雾状白透镜 Side stickers -20°C~+80°C Common anode RGB 130° SMD,1.5x3.2mm Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 072696-LTST-S310F3WT 160-LTST-S310F3WTDKR-ND LTST-S310F3WT
Product Name LED Indication - Discrete - LTST-S310F3WT LED Indication - Discrete Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB) Red; Green; Blue; Multi-Colored Red; Green; Blue; RGB
Peak Wavelength 624 nm (6240 Å) 468 to 632 nm (4680 to 6320 Å) 624 nm (6240 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Forward Voltage 2 volts 2 to 3.5 volts 2 volts
Lens Type Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED White Lighting - 475-GPPSLM31.14-RJRL-P1P2-1-100-R18DKR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Viewing Angle 120 degrees
View Details
3 suppliers