Red, Green, Blue (RGB) 624nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.5V Green, 3.5V Blue 4-SMD
Red, Green, Blue (RGB) 624nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.5V Green, 3.5V Blue 4-SMD
Red, Green, Blue (RGB) 624nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.5V Green, 3.5V Blue 4-SMD
Manufacturer: Lite-On Inc.
Win Source Part Number: 880242-LTST-S310F2KT
Features: Red, Green, Blue (RGB) 624nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.5V Green, 3.5V Blue 4-SMD
Package: Reel - TR
Package: 4-SMD
Mounting: Surface Mount, Right Angle
Family Name: LTST-S310
Categories: Optoelectronics
Case / Package: SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.2000
Other Part Number: 160-2234-2, 160-2234-6, 160-2234-1, LTST-S310F2KT-ND
Standard LEDs - SMD SMD LED Side Look Red/Green/Blue
R/G/B 3.2 x 1.5 x 1 mm 130o 180/280/112 mcd Clear Surface Mount Chip LED
20mA 无色透明透镜 Side stickers -20°C~+80°C Common anode RGB 130° SMD,1.5x3.2mm Light Emitting Diodes (LED) ROHS
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 160-2234-6-ND | 880242-LTST-S310F2KT | LTST-S310F2KT | 456-LTST-S310F2KT | LTST-S310F2KT |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - LTST-S310F2KT | Standard LEDs - SMD | R/G/B 3.2 x 1.5 x 1 mm 130o 180/280/112 mcd Clear Surface Mount Chip LED | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) |
| LED Package: | 4-SMD | ||||
| LED Type | Red; Green; Blue; Multi-Colored | Red; Green; Blue; RGB | |||
| Peak Wavelength | 468 to 632 nm (4680 to 6320 Å) | 624 nm (6240 Å) | |||
| Viewing Angle | 130 degrees | 130 degrees |