Lite-On USA International Inc. Standard LEDs - SMD LTST-S271KSKT

Description
Standard LEDs - SMD SMD LED Side Look Yellow 587nm 80mcd
Datasheet
Description
Standard LEDs - SMD SMD LED Side Look Yellow 587nm 80mcd
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-S271KSKT
Standard LEDs - SMD LTST-S271KSKT
Standard LEDs - SMD SMD LED Side Look Yellow 587nm 80mcd

Standard LEDs - SMD SMD LED Side Look Yellow 587nm 80mcd

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number LTST-S271KSKT
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Moonstone 1W High Power LED - ASMT-MB00-NDF00 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 454 nm (4540 Å)
Viewing Angle 120 degrees
View Details
4 suppliers