Lite-On Electronics, Inc. LED Indication - Discrete LTST-S271KGKT

Description
LED GREEN CLEAR CHIP SMD R/A
Request a Quote Datasheet
Description
LED GREEN CLEAR CHIP SMD R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-LTST-S271KGKTCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-S271KGKTCT-ND
LED Indication - Discrete 160-LTST-S271KGKTCT-ND
LED GREEN CLEAR CHIP SMD R/A

LED GREEN CLEAR CHIP SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-S271KGKTDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-S271KGKTDKR-ND
LED Indication - Discrete 160-LTST-S271KGKTDKR-ND
LED GREEN CLEAR CHIP SMD R/A

LED GREEN CLEAR CHIP SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-S271KGKTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-S271KGKTTR-ND
LED Indication - Discrete 160-LTST-S271KGKTTR-ND
Green 571nm LED Indication - Discrete 2V 2-SMD, 0604

Green 571nm LED Indication - Discrete 2V 2-SMD, 0604

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-S271KGKT
806974-LTST-S271KGKT
LED Indication - Discrete - LTST-S271KGKT 806974-LTST-S271KGKT
Manufacturer: Lite-On Inc. Win Source Part Number: 806974-LTST-S271KGKT Packaging: Reel Mounting Style: Surface Mount, Right Angle Color: Green Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 45mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 571nm Wavelength - Peak: 574nm Supplier Device Package: Chip LED Dimension: 1.65mm L x 1.15mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.60mm Manufacturer Package: 2-SMD, 0604 Height (Maximum): 0.45mm Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours)

Manufacturer: Lite-On Inc.
Win Source Part Number: 806974-LTST-S271KGKT
Packaging: Reel
Mounting Style: Surface Mount, Right Angle
Color: Green
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 45mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 571nm
Wavelength - Peak: 574nm
Supplier Device Package: Chip LED
Dimension: 1.65mm L x 1.15mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.60mm
Manufacturer Package: 2-SMD, 0604
Height (Maximum): 0.45mm
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-LTST-S271KGKTCT-ND 806974-LTST-S271KGKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-S271KGKT
LED Package: 2-SMD, 0604
LED Type Green Green; Green
Peak Wavelength 574 nm (5740 Å) 571 nm (5710 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-343DU(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers