Lite-On Electronics, Inc. LED Indication - Discrete - LTST-S271KFKT LTST-S271KFKT

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1209456-LTST-S271KFK T Packaging: Reel Mounting Style: SMT, Right Angle Color: Orange Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 90mcd Current - Test: 20mA Wavelength - Dominant: 605nm Wavelength - Peak: 611nm Categories: Optoelectronics Supplier Device Package: Chip LED Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.60mm Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: 2-SMD, 0604 Height (Maximum): 0.45mm Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 1.65mm L x 1.15mm W Voltage - Forward (Vf): 2V
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1209456-LTST-S271KFK T Packaging: Reel Mounting Style: SMT, Right Angle Color: Orange Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 90mcd Current - Test: 20mA Wavelength - Dominant: 605nm Wavelength - Peak: 611nm Categories: Optoelectronics Supplier Device Package: Chip LED Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.60mm Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: 2-SMD, 0604 Height (Maximum): 0.45mm Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 1.65mm L x 1.15mm W Voltage - Forward (Vf): 2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-S271KFKT
1209456-LTST-S271KFKT
LED Indication - Discrete - LTST-S271KFKT 1209456-LTST-S271KFKT
Manufacturer: Lite-On Inc. Win Source Part Number: 1209456-LTST-S271KFK T Packaging: Reel Mounting Style: SMT, Right Angle Color: Orange Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 90mcd Current - Test: 20mA Wavelength - Dominant: 605nm Wavelength - Peak: 611nm Categories: Optoelectronics Supplier Device Package: Chip LED Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.60mm Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: 2-SMD, 0604 Height (Maximum): 0.45mm Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 1.65mm L x 1.15mm W Voltage - Forward (Vf): 2V

Manufacturer: Lite-On Inc.
Win Source Part Number: 1209456-LTST-S271KFKT
Packaging: Reel
Mounting Style: SMT, Right Angle
Color: Orange
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 90mcd
Current - Test: 20mA
Wavelength - Dominant: 605nm
Wavelength - Peak: 611nm
Categories: Optoelectronics
Supplier Device Package: Chip LED
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.60mm
Manufacturer Homepage: www.liteon.com.tw/databook/default.htm
Manufacturer Package: 2-SMD, 0604
Height (Maximum): 0.45mm
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 1.65mm L x 1.15mm W
Voltage - Forward (Vf): 2V

Buy Now
LED Indication - Discrete - 160-2233-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2233-2-ND
LED Indication - Discrete 160-2233-2-ND
Orange 605nm LED Indication - Discrete 2V 2-SMD, 0604

Orange 605nm LED Indication - Discrete 2V 2-SMD, 0604

Buy Now Datasheet
LED Indication - Discrete - 160-2233-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2233-6-ND
LED Indication - Discrete 160-2233-6-ND
Orange 605nm LED Indication - Discrete 2V 2-SMD, 0604

Orange 605nm LED Indication - Discrete 2V 2-SMD, 0604

Buy Now Datasheet
LED Indication - Discrete - 160-2233-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2233-1-ND
LED Indication - Discrete 160-2233-1-ND
Orange 605nm LED Indication - Discrete 2V 2-SMD, 0604

Orange 605nm LED Indication - Discrete 2V 2-SMD, 0604

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-S271KFKT
Standard LEDs - SMD LTST-S271KFKT
Standard LEDs - SMD SMD LED Side Look Orange 615nm 80mcd

Standard LEDs - SMD SMD LED Side Look Orange 615nm 80mcd

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1209456-LTST-S271KFKT 160-2233-2-ND LTST-S271KFKT
Product Name LED Indication - Discrete - LTST-S271KFKT LED Indication - Discrete Standard LEDs - SMD
LED Type Orange; Orange Orange
Peak Wavelength 605 nm (6050 Å) 611 nm (6110 Å)
Viewing Angle 130 degrees 130 degrees
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details