Lite-On USA International Inc. LED Indication - Discrete LTST-S270YKT

Description
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1482-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1482-1-ND
LED Indication - Discrete 160-1482-1-ND
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 160-1482-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1482-2-ND
LED Indication - Discrete 160-1482-2-ND
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 160-1482-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1482-6-ND
LED Indication - Discrete 160-1482-6-ND
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-S270YKT
Standard LEDs - SMD LTST-S270YKT
Standard LEDs - SMD Yellow Clear 588nm

Standard LEDs - SMD Yellow Clear 588nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1482-1-ND LTST-S270YKT
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501914 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Royal blue
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3E2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 4500 K
View Details
4 suppliers