Lite-On Electronics, Inc. LED Indication - Discrete LTST-S270TGKT

Description
LED GREEN CLEAR CHIP SMD R/A
Request a Quote Datasheet
Description
LED GREEN CLEAR CHIP SMD R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-LTST-S270TGKTDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-S270TGKTDKR-ND
LED Indication - Discrete 160-LTST-S270TGKTDKR-ND
LED GREEN CLEAR CHIP SMD R/A

LED GREEN CLEAR CHIP SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-S270TGKTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-S270TGKTTR-ND
LED Indication - Discrete 160-LTST-S270TGKTTR-ND
Green 525nm LED Indication - Discrete 3.2V 2-SMD, No Lead Exposed Pad

Green 525nm LED Indication - Discrete 3.2V 2-SMD, No Lead Exposed Pad

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-S270TGKTCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-S270TGKTCT-ND
LED Indication - Discrete 160-LTST-S270TGKTCT-ND
LED GREEN CLEAR CHIP SMD R/A

LED GREEN CLEAR CHIP SMD R/A

Buy Now Datasheet
LED Indication - Discrete - LTST-S270TGKT - 206831-LTST-S270TGKT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-S270TGKT
206831-LTST-S270TGKT
LED Indication - Discrete - LTST-S270TGKT 206831-LTST-S270TGKT
Manufacturer: Lite-On Inc. Win Source Part Number: 206831-LTST-S270TGKT Packaging: Reel - TR Color: Green Mounting: Surface Mount, Right Angle Forward Voltage: 3.2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 260.5mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.60mm Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 530nm Height (Max): 0.60mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Lite-On Inc.
Win Source Part Number: 206831-LTST-S270TGKT
Packaging: Reel - TR
Color: Green
Mounting: Surface Mount, Right Angle
Forward Voltage: 3.2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 260.5mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.60mm
Current - Test: 20mA
Wavelength - Dominant: 525nm
Wavelength - Peak: 530nm
Height (Max): 0.60mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-S270TGKT
Standard LEDs - SMD LTST-S270TGKT
Standard LEDs - SMD Green Clear 525nm

Standard LEDs - SMD Green Clear 525nm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-LTST-S270TGKTDKR-ND 206831-LTST-S270TGKT LTST-S270TGKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-S270TGKT Standard LEDs - SMD
LED Package: 2-SMD, No Lead Exposed Pad
LED Type Green Green; Green
Peak Wavelength 530 nm (5300 Å) 525 nm (5250 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-3908-2-ND - DigiKey
Specs
LED Package: 6-PLCC
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 467 to 628 nm (4670 to 6280 Å)
View Details
5 suppliers
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details