Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Manufacturer: Lite-On Inc.
Win Source Part Number: 112692-LTST-S270TBKT
Packaging: Reel - TR
Color: Blue
Mounting: Surface Mount, Right Angle
Forward Voltage: 3.3V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 104mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.60mm
Current - Test: 20mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 468nm
Height (Max): 0.60mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
20mA 无色透明透镜 Side stickers -20°C~+80°C 465nm~475nm Blue 130° 76mW SMD,1.2x1.6mm Light Emitting Diodes (LED) ROHS
Standard LEDs - SMD Blue Clear 470nm
| DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 160-1650-6-ND | 112692-LTST-S270TBKT | LTST-S270TBKT | LTST-S270TBKT |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - LTST-S270TBKT | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | Standard LEDs - SMD |
| LED Package: | 0603 (1608 Metric) | |||
| LED Type | Blue | Blue; Blue | Blue; Blue | |
| Peak Wavelength | 468 nm (4680 Å) | 470 nm (4700 Å) | 465 to 475 nm (4650 to 4750 Å) | |
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | |
| Luminous Intensity | 104 milliCandela |