Lite-On USA International Inc. LED Indication - Discrete - LTST-S270TBKT-5A LTST-S270TBKT-5A

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1209454-LTST-S270TBK T-5A Categories: Optoelectronics Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1209454-LTST-S270TBK T-5A Categories: Optoelectronics Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-S270TBKT-5A
1209454-LTST-S270TBKT-5A
LED Indication - Discrete - LTST-S270TBKT-5A 1209454-LTST-S270TBKT-5A
Manufacturer: Lite-On Inc. Win Source Part Number: 1209454-LTST-S270TBK T-5A Categories: Optoelectronics Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Lite-On Inc.
Win Source Part Number: 1209454-LTST-S270TBKT-5A
Categories: Optoelectronics
Manufacturer Homepage: www.liteon.com.tw/databook/default.htm
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
LEDs - 1278445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-S270TBKT-5A LED

Lite-On LTST-S270TBKT-5A LED

Supplier's Site
LEDs - 1278445P - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-S270TBKT-5A LED

Lite-On LTST-S270TBKT-5A LED

Supplier's Site
LEDs - 1689493 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-S270TBKT-5A LED

Lite-On LTST-S270TBKT-5A LED

Supplier's Site
LED Indication - Discrete - 160-LTST-S270TBKT-5ATR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-S270TBKT-5ATR-ND
LED Indication - Discrete 160-LTST-S270TBKT-5ATR-ND
LED Indication - Discrete

LED Indication - Discrete

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-S270TBKT-5ADKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-S270TBKT-5ADKR-ND
LED Indication - Discrete 160-LTST-S270TBKT-5ADKR-ND
LED 468NM RA BLUE CLEAR 0603 SMD

LED 468NM RA BLUE CLEAR 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-S270TBKT-5ACT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-S270TBKT-5ACT-ND
LED Indication - Discrete 160-LTST-S270TBKT-5ACT-ND
LED 468NM RA BLUE CLEAR 0603 SMD

LED 468NM RA BLUE CLEAR 0603 SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-S270TBKT-5A
Standard LEDs - SMD LTST-S270TBKT-5A
Standard LEDs - SMD SMD LED Side Look Blue 470nm 70mcd

Standard LEDs - SMD SMD LED Side Look Blue 470nm 70mcd

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1209454-LTST-S270TBKT-5A 1278445 1278445P 160-LTST-S270TBKT-5ATR-ND LTST-S270TBKT-5A
Product Name LED Indication - Discrete - LTST-S270TBKT-5A LEDs LEDs LED Indication - Discrete Standard LEDs - SMD
LED Package: 1.65 x 0.6 x 1.15mm 2-SMD, No Lead Exposed Pad
LED Type Blue; Clear Blue
Peak Wavelength 475 nm (4750 Å) 468 nm (4680 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D14WW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
2 suppliers
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania - 23AH2480 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details