Lite-On USA International Inc. LEDs LTST-S270KRKT

Description
LED,0603,Side View,Red,54mcd
Request a Quote Datasheet
Description
LED,0603,Side View,Red,54mcd
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 6921228 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,0603,Side View,Red,54mcd

LED,0603,Side View,Red,54mcd

Supplier's Site
LEDs - 6921228P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,0603,Side View,Red,54mcd

LED,0603,Side View,Red,54mcd

Supplier's Site
LEDs - 1690402 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,0603,Side View,Red,54mcd

LED,0603,Side View,Red,54mcd

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-S270KRKT
020725-LTST-S270KRKT
LED Indication - Discrete - LTST-S270KRKT 020725-LTST-S270KRKT
Manufacturer: Lite-On Inc. Win Source Part Number: 020725-LTST-S270KRKT Packaging: Reel - TR Color: Red Mounting: Surface Mount, Right Angle Forward Voltage: 2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 54mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.60mm Current - Test: 20mA Wavelength - Dominant: 631nm Wavelength - Peak: 639nm Height (Max): 0.60mm Family Name: LTST-S270KRKT Categories: Optoelectronics Status: Active Case / Package: Chip LED Alternative Parts (Cross-Reference): QBLP613-R; KA-4008SURSK; KPJA-2107SRC-PRV; Introduction Date: May 02, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs

Manufacturer: Lite-On Inc.
Win Source Part Number: 020725-LTST-S270KRKT
Packaging: Reel - TR
Color: Red
Mounting: Surface Mount, Right Angle
Forward Voltage: 2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 54mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.60mm
Current - Test: 20mA
Wavelength - Dominant: 631nm
Wavelength - Peak: 639nm
Height (Max): 0.60mm
Family Name: LTST-S270KRKT
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Alternative Parts (Cross-Reference): QBLP613-R; KA-4008SURSK; KPJA-2107SRC-PRV;
Introduction Date: May 02, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs

Buy Now Datasheet
LED Indication - Discrete - 160-1479-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1479-6-ND
LED Indication - Discrete 160-1479-6-ND
Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1479-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1479-1-ND
LED Indication - Discrete 160-1479-1-ND
Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1479-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1479-2-ND
LED Indication - Discrete 160-1479-2-ND
Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-S270KRKT
Standard LEDs - SMD LTST-S270KRKT
Standard LEDs - SMD Red Clear 631nm

Standard LEDs - SMD Red Clear 631nm

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-S270KRKT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-S270KRKT
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-S270KRKT
20mA 无色透明透镜 Side stickers -30°C~+85°C 631nm Red 130° 75mW SMD,1.2x1.6mm Light Emitting Diodes (LED) ROHS

20mA 无色透明透镜 Side stickers -30°C~+85°C 631nm Red 130° 75mW SMD,1.2x1.6mm Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 6921228 6921228P 020725-LTST-S270KRKT 160-1479-6-ND LTST-S270KRKT LTST-S270KRKT
Product Name LEDs LEDs LED Indication - Discrete - LTST-S270KRKT LED Indication - Discrete Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 1.6 x 0.6mm 0603 (1608 Metric)
LED Type Red; Clear Red; Red Red Red; Red
Peak Wavelength 631 nm (6310 Å) 631 nm (6310 Å) 639 nm (6390 Å) 631 nm (6310 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees 130 degrees
Luminous Intensity 54 milliCandela 54 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757448 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-1777-6-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers