Manufacturer: Lite-On Inc.
Win Source Part Number: 98426-LTST-S270KGKT
Packaging: Reel - TR
Color: Green
Mounting: Surface Mount, Right Angle
Forward Voltage: 2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 45mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.60mm
Current - Test: 20mA
Wavelength - Dominant: 571nm
Wavelength - Peak: 574nm
Height (Max): 0.60mm
Family Name: LTST-S270
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Alternative Parts (Cross-Reference): KPA-1606ZGC-G; KPA-1606CGCK; APA1606ZGCG; KPA-1606ZGC-E ;
Introduction Date: April 29, 2001
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs
Green 571nm LED Indication - Discrete 2V 0603 (1608 Metric)
Green 571nm LED Indication - Discrete 2V 0603 (1608 Metric)
Green 571nm LED Indication - Discrete 2V 0603 (1608 Metric)
Standard LEDs - SMD Green Clear 571nm
20mA 无色透明透镜 Side stickers -30°C~+85°C 571nm Green-yellow 130° 75mW SMD,1.2x1.6mm Light Emitting Diodes (LED) ROHS
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 98426-LTST-S270KGKT | 160-1478-6-ND | 6921219 | 6921219P | LTST-S270KGKT | LTST-S270KGKT |
| Product Name | LED Indication - Discrete - LTST-S270KGKT | LED Indication - Discrete | LEDs | LEDs | Standard LEDs - SMD | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) |
| LED Type | Green; Green | Green | Green; Clear | Yellow; Green; Green-yellow | ||
| Peak Wavelength | 571 nm (5710 Å) | 574 nm (5740 Å) | 571 nm (5710 Å) | 571 nm (5710 Å) | ||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | 130 degrees | ||
| Forward Voltage | 2 volts | 2 volts | 2.4 volts | |||
| Lens Type | Flat Lens | Flat Lens |