Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)
Orange 1.6 x 0.6 mm 130o 90 mcd 2 V Water Clear Surface Mount Chip LED
20mA 90mcd 无色透明透镜 Side stickers -30°C~+85°C 605nm Orange 130° 75mW 2V SMD,1.2x1.6mm Light Emitting Diodes (LED) ROHS
Standard LEDs - SMD Orange Clear 615nm
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 6921215 | 6921215P | 160-1477-1-ND | 456-LTST-S270KFKT | LTST-S270KFKT | LTST-S270KFKT |
| Product Name | LEDs | LEDs | LED Indication - Discrete | Orange 1.6 x 0.6 mm 130o 90 mcd 2 V Water Clear Surface Mount Chip LED | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | Standard LEDs - SMD |
| LED Package: | 1.6 x 0.6mm | 0603 (1608 Metric) | ||||
| LED Type | Orange; Clear | Orange | Orange | Orange; Orange | ||
| Peak Wavelength | 605 nm (6050 Å) | 611 nm (6110 Å) | 605 nm (6050 Å) | |||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | |||
| Luminous Intensity | 90 milliCandela | 90 milliCandela | 90 milliCandela |