Red 638nm LED Indication - Discrete 2V 2-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 160-LTST-S270KDKTTR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 2-SMD, No Lead |
| LED Type | Red |
| Peak Wavelength | 650 nm (6500 Å) |
| Viewing Angle | 130 degrees |