Lite-On Electronics, Inc. LED Indication - Discrete LTST-S270KAKT

Description
Red-Orange 615nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red-Orange 615nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1476-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1476-2-ND
LED Indication - Discrete 160-1476-2-ND
Red-Orange 615nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red-Orange 615nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1476-2-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Red; Orange
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details
3X2.4MM GREEN SMD LED - AP23CGCK/F-F01 - Kingbright Corporation
Specs
LED Package: Chip SMD-3.0X2.4mm
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details