Lite-On Electronics, Inc. LED Indication - Discrete LTST-S270EKT

Description
Red 621nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 621nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1474-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1474-6-ND
LED Indication - Discrete 160-1474-6-ND
Red 621nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 621nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1474-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1474-1-ND
LED Indication - Discrete 160-1474-1-ND
Red 621nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 621nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1474-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1474-2-ND
LED Indication - Discrete 160-1474-2-ND
Red 621nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 621nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-S270EKT
Standard LEDs - SMD LTST-S270EKT
Standard LEDs - SMD Red Clear 621nm

Standard LEDs - SMD Red Clear 621nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1474-6-ND LTST-S270EKT
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details