Lite-On Electronics, Inc. LED Indication - Discrete LTST-S270CKT

Description
Red 638nm LED Indication - Discrete 1.8V 2-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
Red 638nm LED Indication - Discrete 1.8V 2-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1473-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1473-2-ND
LED Indication - Discrete 160-1473-2-ND
Red 638nm LED Indication - Discrete 1.8V 2-SMD, No Lead Exposed Pad

Red 638nm LED Indication - Discrete 1.8V 2-SMD, No Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-S270CKT
Standard LEDs - SMD LTST-S270CKT
Standard LEDs - SMD Red Clear 638nm

Standard LEDs - SMD Red Clear 638nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1473-2-ND LTST-S270CKT
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead Exposed Pad
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
ES4 LED Backlight Module 4 chip - White - MD-BW-ES4-W - ECO Light LED
Specs
LED Type White
Optical Power Output 960 milliwatts
View Details
Specs
LED Package: T-1 3/4
LED Type White
Viewing Angle 70 degrees
View Details