Lite-On USA International Inc. LED Indication - Discrete LTST-S270AKT

Description
Amber 602nm LED Indication - Discrete 2.1V 2-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
Amber 602nm LED Indication - Discrete 2.1V 2-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1472-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1472-1-ND
LED Indication - Discrete 160-1472-1-ND
Amber 602nm LED Indication - Discrete 2.1V 2-SMD, No Lead Exposed Pad

Amber 602nm LED Indication - Discrete 2.1V 2-SMD, No Lead Exposed Pad

Buy Now Datasheet
LED Indication - Discrete - 160-1472-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1472-2-ND
LED Indication - Discrete 160-1472-2-ND
Amber 602nm LED Indication - Discrete 2.1V 2-SMD, No Lead Exposed Pad

Amber 602nm LED Indication - Discrete 2.1V 2-SMD, No Lead Exposed Pad

Buy Now Datasheet
LED Indication - Discrete - 160-1472-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1472-6-ND
LED Indication - Discrete 160-1472-6-ND
Amber 602nm LED Indication - Discrete 2.1V 2-SMD, No Lead Exposed Pad

Amber 602nm LED Indication - Discrete 2.1V 2-SMD, No Lead Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1146826-LTST-S270AKT
Optoelectronics - LED Indication - Discrete 1146826-LTST-S270AKT
Win Source Part Number: 1146826-LTST-S270AKT Category: Optoelectronics>LED Indication - Discrete Color: Amber Package: Tape & Reel Standard Package: 4,000 Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 4mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 602nm Wavelength - Peak: 610nm Height (Max): 0.60mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, No Lead Exposed Pad Supplier Device Package: SMD Dimension: 1.60mm L x 1.15mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.60mm Alternative Parts (Cross-Reference): LTST-S270AKT.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-1472-1,160-1472- 2,160-1472-6,LTSTS27 0AKT Base Product Number: LTST-S270

Win Source Part Number: 1146826-LTST-S270AKT
Category: Optoelectronics>LED Indication - Discrete
Color: Amber
Package: Tape & Reel
Standard Package: 4,000
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 4mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 602nm
Wavelength - Peak: 610nm
Height (Max): 0.60mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 2-SMD, No Lead Exposed Pad
Supplier Device Package: SMD
Dimension: 1.60mm L x 1.15mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.60mm
Alternative Parts (Cross-Reference): LTST-S270AKT.;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Other Names: 160-1472-1,160-1472-2,160-1472-6,LTSTS270AKT
Base Product Number: LTST-S270

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-S270AKT
Standard LEDs - SMD LTST-S270AKT
Standard LEDs - SMD Amber Clear 602nm

Standard LEDs - SMD Amber Clear 602nm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1472-1-ND 1146826-LTST-S270AKT LTST-S270AKT
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead Exposed Pad
LED Type Amber Amber
Peak Wavelength 610 nm (6100 Å) 602 nm (6020 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
LED Indication - Discrete - SML-LXFT0805SICTR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 636 nm (6360 Å)
View Details
Wide Angle TO-39 Package 850 nm Emitter - OD-250 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details