Lite-On Electronics, Inc. LED Indication - Discrete LTST-S220YKT

Description
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1219-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1219-2-ND
LED Indication - Discrete 160-1219-2-ND
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, No Lead Exposed Pad

Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, No Lead Exposed Pad

Buy Now Datasheet
LED Indication - Discrete - 160-1219-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1219-6-ND
LED Indication - Discrete 160-1219-6-ND
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, No Lead Exposed Pad

Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, No Lead Exposed Pad

Buy Now Datasheet
LED Indication - Discrete - 160-1219-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1219-1-ND
LED Indication - Discrete 160-1219-1-ND
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, No Lead Exposed Pad

Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, No Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-S220YKT
Standard LEDs - SMD LTST-S220YKT
Standard LEDs - SMD Yellow Clear 588nm

Standard LEDs - SMD Yellow Clear 588nm

Buy Now
LED RT ANGLE YELLOW CLR 0805 - 456-LTST-S220YKT - Utmel Electronic Limited
Hong Kong, China
LED RT ANGLE YELLOW CLR 0805
456-LTST-S220YKT
LED RT ANGLE YELLOW CLR 0805 456-LTST-S220YKT
LED RT ANGLE YELLOW CLR 0805

LED RT ANGLE YELLOW CLR 0805

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1219-2-ND LTST-S220YKT 456-LTST-S220YKT
Product Name LED Indication - Discrete Standard LEDs - SMD LED RT ANGLE YELLOW CLR 0805
LED Package: 2-SMD, No Lead Exposed Pad
LED Type Yellow Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921700 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; White; Blue, green, red, white
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details