Lite-On USA International Inc. LED Indication - Discrete LTST-S220TBKT

Description
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-2032-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2032-1-ND
LED Indication - Discrete 160-2032-1-ND
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead Exposed Pad

Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead Exposed Pad

Buy Now Datasheet
LED Indication - Discrete - 160-2032-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2032-2-ND
LED Indication - Discrete 160-2032-2-ND
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead Exposed Pad

Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead Exposed Pad

Buy Now Datasheet
LED Indication - Discrete - 160-2032-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2032-6-ND
LED Indication - Discrete 160-2032-6-ND
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead Exposed Pad

Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead Exposed Pad

Buy Now Datasheet
LEDs - 6921196 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-S220TBKT LED

Lite-On LTST-S220TBKT LED

Supplier's Site
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-S220TBKT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-S220TBKT
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-S220TBKT
20mA 104mcd 无色透明透镜 Side stickers -20°C~+80°C 465nm~475nm Blue 130° 76mW 3.3V SMD,1x2.2mm Light Emitting Diodes (LED) ROHS

20mA 104mcd 无色透明透镜 Side stickers -20°C~+80°C 465nm~475nm Blue 130° 76mW 3.3V SMD,1x2.2mm Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-S220TBKT
Standard LEDs - SMD LTST-S220TBKT
Standard LEDs - SMD Blue Clear 466nm

Standard LEDs - SMD Blue Clear 466nm

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-2032-1-ND 6921196 LTST-S220TBKT LTST-S220TBKT
Product Name LED Indication - Discrete LEDs Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - SMD
LED Package: 2-SMD, No Lead Exposed Pad 2.1 x 0.6mm
LED Type Blue Blue; Clear Blue; Blue
Peak Wavelength 468 nm (4680 Å) 475 nm (4750 Å) 465 to 475 nm (4650 to 4750 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Luminous Intensity 104 milliCandela 180 milliCandela 104 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 5 mm
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED; 3.5X2.8MM BLUE SMD LED, SMD LED, T&R - 70062764 - Allied Electronics, Inc.
Specs
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Luminous Intensity 200 milliCandela
View Details