Red 631nm LED Indication - Discrete 2V 0805 (2012 Metric)
Red 631nm LED Indication - Discrete 2V 0805 (2012 Metric)
Red 631nm LED Indication - Discrete 2V 0805 (2012 Metric)
Manufacturer: Lite-On Inc.
Win Source Part Number: 095476-LTST-S220KRKT
Packaging: Reel - TR
Color: Red
Mounting: Surface Mount, Right Angle
Forward Voltage: 2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 54mcd
Lens Style/Size: Rectangle with Domed Top, 1.70mm x 0.60mm
Current - Test: 20mA
Wavelength - Dominant: 631nm
Wavelength - Peak: 639nm
Height (Max): 0.60mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
Red 2.1 x 0.6 x 1 mm 130° Water Clear 54 mcd 2 V Molded SMT LED
20mA 54mcd 无色透明透镜 Side stickers -30°C~+85°C 631nm Red 130° 75mW 2V SMD,1x2.2mm Light Emitting Diodes (LED) ROHS
Standard LEDs - SMD Red Clear 631nm
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 6921199P | 1689786 | 160-1469-6-ND | 095476-LTST-S220KRKT | 456-LTST-S220KRKT | LTST-S220KRKT | LTST-S220KRKT |
| Product Name | LEDs | LEDs | LED Indication - Discrete | LED Indication - Discrete - LTST-S220KRKT | Red 2.1 x 0.6 x 1 mm 130° Water Clear 54 mcd 2 V Molded SMT LED | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | Standard LEDs - SMD |
| Forward Voltage | 2.4 volts | 2 volts | 2 volts | 2 volts | 2 volts | ||
| LED Package: | 2.1 x 0.6mm | 0805 (2012 Metric) | 2.10mm L x 1.00mm W | ||||
| LED Type | Red; Clear | Red | Red; Red | Red; Red | Red; Red | ||
| Peak Wavelength | 631 nm (6310 Å) | 639 nm (6390 Å) | 631 nm (6310 Å) | 639 nm (6390 Å) | 631 nm (6310 Å) | ||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | 130 degrees | 130 degrees |