Manufacturer: Lite-On Inc.
Win Source Part Number: 1064421-LTST-S220KFK
Packaging: Reel - TR
Color: Orange
Mounting: Surface Mount, Right Angle
Forward Voltage: 2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 90mcd
Lens Style/Size: Rectangle with Domed Top, 1.70mm x 0.60mm
Current - Test: 20mA
Wavelength - Dominant: 605nm
Wavelength - Peak: 611nm
Height (Max): 0.60mm
Categories: Optoelectronics
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Orange 605nm LED Indication - Discrete 2V 2-SMD, No Lead Exposed Pad
Orange 605nm LED Indication - Discrete 2V 2-SMD, No Lead Exposed Pad
Orange 605nm LED Indication - Discrete 2V 2-SMD, No Lead Exposed Pad
Standard LEDs - SMD Orange Clear 605nm
20mA 90mcd 无色透明透镜 Side stickers -30°C~+85°C 605nm Orange 130° 75mW 2V SMD,1x2.2mm Light Emitting Diodes (LED) ROHS
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1064421-LTST-S220KFKT | 6921186 | 6921186P | 160-2031-2-ND | LTST-S220KFKT | LTST-S220KFKT |
| Product Name | LED Indication - Discrete - LTST-S220KFKT | LEDs | LEDs | LED Indication - Discrete | Standard LEDs - SMD | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) |
| LED Type | Orange; Orange | Orange; Clear | Orange | Orange; Orange | ||
| Peak Wavelength | 605 nm (6050 Å) | 605 nm (6050 Å) | 611 nm (6110 Å) | 605 nm (6050 Å) | ||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | 130 degrees | ||
| Forward Voltage | 2 volts | 2.4 volts | 2 volts | 2 volts | ||
| Lens Type | Domed Lens | Domed Lens |