Lite-On USA International Inc. LED Indication - Discrete LTST-S220GKT

Description
Green 569nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Green 569nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1218-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1218-1-ND
LED Indication - Discrete 160-1218-1-ND
Green 569nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Green 569nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1218-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1218-2-ND
LED Indication - Discrete 160-1218-2-ND
Green 569nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Green 569nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1218-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1218-6-ND
LED Indication - Discrete 160-1218-6-ND
Green 569nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Green 569nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-S220GKT
809907-LTST-S220GKT
LED Indication - Discrete - LTST-S220GKT 809907-LTST-S220GKT
Manufacturer: Lite-On Inc. Win Source Part Number: 809907-LTST-S220GKT Packaging: Reel Mounting Style: Surface Mount, Right Angle Color: Green Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Dimension: 2.10mm L x 1.00mm W Lens Style: Rectangle with Domed Top Lens Size: 1.70mm x 0.60mm Manufacturer Package: 0805 (2012 Metric) Height (Maximum): 0.60mm Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours)

Manufacturer: Lite-On Inc.
Win Source Part Number: 809907-LTST-S220GKT
Packaging: Reel
Mounting Style: Surface Mount, Right Angle
Color: Green
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 10mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Dimension: 2.10mm L x 1.00mm W
Lens Style: Rectangle with Domed Top
Lens Size: 1.70mm x 0.60mm
Manufacturer Package: 0805 (2012 Metric)
Height (Maximum): 0.60mm
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)

Buy Now
Green 2.1 x 0.6 x 1 mm 130° Water Clear 10 mcd 2.1 V LED SMT - 456-LTST-S220GKT - Utmel Electronic Limited
Hong Kong, China
Green 2.1 x 0.6 x 1 mm 130° Water Clear 10 mcd 2.1 V LED SMT
456-LTST-S220GKT
Green 2.1 x 0.6 x 1 mm 130° Water Clear 10 mcd 2.1 V LED SMT 456-LTST-S220GKT
Green 2.1 x 0.6 x 1 mm 130° Water Clear 10 mcd 2.1 V LED SMT

Green 2.1 x 0.6 x 1 mm 130° Water Clear 10 mcd 2.1 V LED SMT

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-S220GKT
Standard LEDs - SMD LTST-S220GKT
Standard LEDs - SMD Green Clear 569nm

Standard LEDs - SMD Green Clear 569nm

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1218-1-ND 809907-LTST-S220GKT 456-LTST-S220GKT LTST-S220GKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-S220GKT Green 2.1 x 0.6 x 1 mm 130° Water Clear 10 mcd 2.1 V LED SMT Standard LEDs - SMD
LED Package: 0805 (2012 Metric) 2.10mm L x 1.00mm W
LED Type Green Green; Green Green; Green
Peak Wavelength 565 nm (5650 Å) 569 nm (5690 Å) 565 nm (5650 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Ultra compact 0603 Size, High Intensity Reflector Type White LED - CSL1103WBDW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type White
Optical Power Output 152 milliwatts
View Details
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details