Lite-On USA International Inc. LED Indication - Discrete LTST-S220EKT

Description
Red 621nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Red 621nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1220-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1220-1-ND
LED Indication - Discrete 160-1220-1-ND
Red 621nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red 621nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1220-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1220-2-ND
LED Indication - Discrete 160-1220-2-ND
Red 621nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red 621nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1220-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1220-6-ND
LED Indication - Discrete 160-1220-6-ND
Red 621nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red 621nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-S220EKT
Standard LEDs - SMD LTST-S220EKT
Standard LEDs - SMD Red Clear 621nm

Standard LEDs - SMD Red Clear 621nm

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1220-1-ND LTST-S220EKT
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
Led, 1W, Blue, 18Lm; Product Range Broadcom - 36AJ8255 - Newark, An Avnet Company
Specs
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 165 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details