Alternative Parts (Cross-Reference): Cross
Manufacturer: Lite-On Inc.
Category: Optoelectronics LED Indication - Discrete
Package: Tape & Reel (TR)
Color: Green, Orange
Mounting Type: Surface Mount, Right Angle
Package / Case: 2-SMD, No Lead
Supplier Device Package: 2-SMD
Green, Orange 525nm Green, 605nm Orange LED Indication - Discrete 3.2V Green, 2V Orange 2-SMD, No Lead
Green, Orange 525nm Green, 605nm Orange LED Indication - Discrete 3.2V Green, 2V Orange 2-SMD, No Lead
Green, Orange 525nm Green, 605nm Orange LED Indication - Discrete 3.2V Green, 2V Orange 2-SMD, No Lead
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 160-2261-6-ND | |
| Product Name | Optoelectronics LED Indication - Discrete | LED Indication - Discrete |
| LED Type | Orange; Green; Multi-Colored; Green, Orange | Orange; Green; Multi-Colored |
| LED Package: | 2-SMD, No Lead | |
| Peak Wavelength | 530 to 611 nm (5300 to 6110 Å) |