Lite-On Electronics, Inc. Optoelectronics - LED Indication - Discrete LTST-S115KGJRKT

Description
Win Source Part Number: 989731-LTST-S115KGJR KT Category: Optoelectronics>LED Indication - Discrete Package: Tape & Reel (TR) Standard Package: 3,000 Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, 1206 Supplier Device Package: 1206 Dimension: 3.20mm L x 1.50mm W ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Base Product Number: LTST-S115
Request a Quote
Description
Win Source Part Number: 989731-LTST-S115KGJR KT Category: Optoelectronics>LED Indication - Discrete Package: Tape & Reel (TR) Standard Package: 3,000 Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, 1206 Supplier Device Package: 1206 Dimension: 3.20mm L x 1.50mm W ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Base Product Number: LTST-S115
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
989731-LTST-S115KGJRKT
Optoelectronics - LED Indication - Discrete 989731-LTST-S115KGJRKT
Win Source Part Number: 989731-LTST-S115KGJR KT Category: Optoelectronics>LED Indication - Discrete Package: Tape & Reel (TR) Standard Package: 3,000 Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, 1206 Supplier Device Package: 1206 Dimension: 3.20mm L x 1.50mm W ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Base Product Number: LTST-S115

Win Source Part Number: 989731-LTST-S115KGJRKT
Category: Optoelectronics>LED Indication - Discrete
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting Type: Surface Mount, Right Angle
Package / Case: 2-SMD, 1206
Supplier Device Package: 1206
Dimension: 3.20mm L x 1.50mm W
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Base Product Number: LTST-S115

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-S115KGJRKT
Standard LEDs - SMD LTST-S115KGJRKT
Standard LEDs - SMD SMD LED Bi-Color Grn 35mcd/ Red 25mcd

Standard LEDs - SMD SMD LED Bi-Color Grn 35mcd/ Red 25mcd

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 989731-LTST-S115KGJRKT LTST-S115KGJRKT
Product Name Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Specs
LED Type Red; Green; Blue; White; Amber, Warm White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details