Manufacturer: Lite-On Inc.
Win Source Part Number: 1209448-LTST-S110TBK
Packaging: Reel
Mounting Style: SMT, Right Angle
Color: Blue
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 104mcd
Current - Test: 20mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 468nm
Categories: Optoelectronics
Supplier Device Package: SMD
Lens Style: Rectangle with Domed Top
Lens Size: 2.00mm x 1.00mm
Manufacturer Homepage: www.liteon.com.tw/da
Manufacturer Package: 2-SMD, No Lead Exposed Pad
Height (Maximum): 1.00mm
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 3.20mm L x 1.50mm W
Voltage - Forward (Vf): 3.3V
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead Exposed Pad
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead Exposed Pad
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead Exposed Pad
Standard LEDs - SMD Blue Clear 470nm
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 6921168 | 6921168P | 1209448-LTST-S110TBKT | 160-2030-6-ND | LTST-S110TBKT |
| Product Name | LEDs | LEDs | LED Indication - Discrete - LTST-S110TBKT | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 3.2 x 1mm | 2-SMD, No Lead Exposed Pad | |||
| LED Type | Blue; Clear | Blue; Blue | Blue | ||
| Peak Wavelength | 475 nm (4750 Å) | 470 nm (4700 Å) | 468 nm (4680 Å) | ||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | ||
| Luminous Intensity | 180 milliCandela | 104 milliCandela |