Lite-On USA International Inc. LED Indication - Discrete LTST-S110KRKT

Description
Red 631nm LED Indication - Discrete 2V 2-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
Red 631nm LED Indication - Discrete 2V 2-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-2029-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2029-2-ND
LED Indication - Discrete 160-2029-2-ND
Red 631nm LED Indication - Discrete 2V 2-SMD, No Lead Exposed Pad

Red 631nm LED Indication - Discrete 2V 2-SMD, No Lead Exposed Pad

Buy Now Datasheet
LED Indication - Discrete - 160-2029-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2029-6-ND
LED Indication - Discrete 160-2029-6-ND
Red 631nm LED Indication - Discrete 2V 2-SMD, No Lead Exposed Pad

Red 631nm LED Indication - Discrete 2V 2-SMD, No Lead Exposed Pad

Buy Now Datasheet
LED Indication - Discrete - 160-2029-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2029-1-ND
LED Indication - Discrete 160-2029-1-ND
Red 631nm LED Indication - Discrete 2V 2-SMD, No Lead Exposed Pad

Red 631nm LED Indication - Discrete 2V 2-SMD, No Lead Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-S110KRKT
072695-LTST-S110KRKT
LED Indication - Discrete - LTST-S110KRKT 072695-LTST-S110KRKT
Manufacturer: Lite-On Inc. Win Source Part Number: 072695-LTST-S110KRKT Packaging: Reel - TR Color: Red Mounting: Surface Mount, Right Angle Forward Voltage: 2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 54mcd Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Current - Test: 20mA Wavelength - Dominant: 631nm Wavelength - Peak: 639nm Height (Max): 1.00mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Lite-On Inc.
Win Source Part Number: 072695-LTST-S110KRKT
Packaging: Reel - TR
Color: Red
Mounting: Surface Mount, Right Angle
Forward Voltage: 2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 54mcd
Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm
Current - Test: 20mA
Wavelength - Dominant: 631nm
Wavelength - Peak: 639nm
Height (Max): 1.00mm
Categories: Optoelectronics
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-S110KRKT
Standard LEDs - SMD LTST-S110KRKT
Standard LEDs - SMD Red Clear 631nm

Standard LEDs - SMD Red Clear 631nm

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-S110KRKT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-S110KRKT
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-S110KRKT
20mA 54mcd 无色透明透镜 Side stickers -55°C~+85°C 631nm Red 130° 75mW 2V SMD,1.5x3.2mm Light Emitting Diodes (LED) ROHS

20mA 54mcd 无色透明透镜 Side stickers -55°C~+85°C 631nm Red 130° 75mW 2V SMD,1.5x3.2mm Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-2029-2-ND 072695-LTST-S110KRKT LTST-S110KRKT LTST-S110KRKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-S110KRKT Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 2-SMD, No Lead Exposed Pad
LED Type Red Red; Red Red; Red
Peak Wavelength 639 nm (6390 Å) 631 nm (6310 Å) 631 nm (6310 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Luminous Intensity 54 milliCandela 54 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-2074-6-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
2 suppliers