Green 571nm LED Indication - Discrete 2V 2-SMD, No Lead Exposed Pad
Green 571nm LED Indication - Discrete 2V 2-SMD, No Lead Exposed Pad
Green 571nm LED Indication - Discrete 2V 2-SMD, No Lead Exposed Pad
Manufacturer: Lite-On Inc.
Win Source Part Number: 072694-LTST-S110KGKT
Packaging: Reel - TR
Color: Green
Mounting: Surface Mount, Right Angle
Forward Voltage: 2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 35mcd
Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm
Current - Test: 20mA
Wavelength - Dominant: 571nm
Wavelength - Peak: 574nm
Height (Max): 1.00mm
Categories: Optoelectronics
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
LED GREEN CLEAR SMD R/A
Standard LEDs - SMD Green Clear 571nm
20mA 35mcd 无色透明透镜 Side stickers -55°C~+85°C 571nm Green-yellow 130° 75mW 2V SMD,1.5x3.2mm Light Emitting Diodes (LED) ROHS
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 160-2028-6-ND | 072694-LTST-S110KGKT | 6921152P | 1689774 | 456-LTST-S110KGKT | LTST-S110KGKT | LTST-S110KGKT |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - LTST-S110KGKT | LEDs | LEDs | LED GREEN CLEAR SMD R/A | Standard LEDs - SMD | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) |
| LED Package: | 2-SMD, No Lead Exposed Pad | 3.2 x 1mm | 3.20mm Lx1.50mm W | ||||
| LED Type | Green | Green; Green | Green; Clear | Green; Green | Yellow; Green; Green-yellow | ||
| Peak Wavelength | 574 nm (5740 Å) | 571 nm (5710 Å) | 571 nm (5710 Å) | 574 nm (5740 Å) | 571 nm (5710 Å) | ||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | 130 degrees | 130 degrees | ||
| Luminous Intensity | 35 milliCandela | 35 milliCandela | 35 milliCandela | 35 milliCandela |