Manufacturer: Lite-On Inc.
Win Source Part Number: 206830-LTST-S110KFKT
Packaging: Reel - TR
Color: Orange
Mounting: Surface Mount, Right Angle
Forward Voltage: 2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 90mcd
Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm
Current - Test: 20mA
Wavelength - Dominant: 605nm
Wavelength - Peak: 611nm
Height (Max): 1.00mm
Categories: Optoelectronics
Status: Active
Case / Package: SMD
Orange 605nm LED Indication - Discrete 2V 2-SMD, No Lead Exposed Pad
Standard LEDs - SMD Orange Clear 605nm
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 206830-LTST-S110KFKT | 6921158 | 6921158P | LTST-S110KFKT-ND | LTST-S110KFKT |
| Product Name | LED Indication - Discrete - LTST-S110KFKT | LEDs | LEDs | LED Indication - Discrete | Standard LEDs - SMD |
| LED Type | Orange; Orange | Orange; Clear | Orange | ||
| Peak Wavelength | 605 nm (6050 Å) | 605 nm (6050 Å) | 611 nm (6110 Å) | ||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | ||
| Forward Voltage | 2 volts | 2.4 volts | 2 volts | ||
| Lens Type | Domed Lens | Domed Lens |