Lite-On USA International Inc. LED Indication - Discrete - LTST-N683EGBW LTST-N683EGBW

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 303680-LTST-N683EGBW Packaging: Reel - TR Color: Red, Green, Blue (RGB) Mounting: SMD (SMT) Configuration: Common Anode Forward Voltage: 2.2V Red, 3.3V Green, 3.3V Blue Viewing Angle: 120° Lens Transparency: Diffused Millicandela Rating: 268mcd Red, 675mcd Green, 268mcd Blue Lens Style/Size: Round with Flat Top Current - Test: 20mA Wavelength - Dominant: 624nm Red, 525nm Green, 470nm Blue Wavelength - Peak: 632nm Red, 518nm Green, 468nm Blue Height (Max): 2.10mm Categories: Optoelectronics Status: Active Case / Package: 4-SMD
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 303680-LTST-N683EGBW Packaging: Reel - TR Color: Red, Green, Blue (RGB) Mounting: SMD (SMT) Configuration: Common Anode Forward Voltage: 2.2V Red, 3.3V Green, 3.3V Blue Viewing Angle: 120° Lens Transparency: Diffused Millicandela Rating: 268mcd Red, 675mcd Green, 268mcd Blue Lens Style/Size: Round with Flat Top Current - Test: 20mA Wavelength - Dominant: 624nm Red, 525nm Green, 470nm Blue Wavelength - Peak: 632nm Red, 518nm Green, 468nm Blue Height (Max): 2.10mm Categories: Optoelectronics Status: Active Case / Package: 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-N683EGBW
303680-LTST-N683EGBW
LED Indication - Discrete - LTST-N683EGBW 303680-LTST-N683EGBW
Manufacturer: Lite-On Inc. Win Source Part Number: 303680-LTST-N683EGBW Packaging: Reel - TR Color: Red, Green, Blue (RGB) Mounting: SMD (SMT) Configuration: Common Anode Forward Voltage: 2.2V Red, 3.3V Green, 3.3V Blue Viewing Angle: 120° Lens Transparency: Diffused Millicandela Rating: 268mcd Red, 675mcd Green, 268mcd Blue Lens Style/Size: Round with Flat Top Current - Test: 20mA Wavelength - Dominant: 624nm Red, 525nm Green, 470nm Blue Wavelength - Peak: 632nm Red, 518nm Green, 468nm Blue Height (Max): 2.10mm Categories: Optoelectronics Status: Active Case / Package: 4-SMD

Manufacturer: Lite-On Inc.
Win Source Part Number: 303680-LTST-N683EGBW
Packaging: Reel - TR
Color: Red, Green, Blue (RGB)
Mounting: SMD (SMT)
Configuration: Common Anode
Forward Voltage: 2.2V Red, 3.3V Green, 3.3V Blue
Viewing Angle: 120°
Lens Transparency: Diffused
Millicandela Rating: 268mcd Red, 675mcd Green, 268mcd Blue
Lens Style/Size: Round with Flat Top
Current - Test: 20mA
Wavelength - Dominant: 624nm Red, 525nm Green, 470nm Blue
Wavelength - Peak: 632nm Red, 518nm Green, 468nm Blue
Height (Max): 2.10mm
Categories: Optoelectronics
Status: Active
Case / Package: 4-SMD

Buy Now Datasheet
LED Indication - Discrete - LTST-N683EGBW-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LTST-N683EGBW-ND
LED Indication - Discrete LTST-N683EGBW-ND
Red, Green, Blue (RGB) 624nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.3V Green, 3.3V Blue 4-PLCC

Red, Green, Blue (RGB) 624nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.3V Green, 3.3V Blue 4-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 303680-LTST-N683EGBW LTST-N683EGBW-ND
Product Name LED Indication - Discrete - LTST-N683EGBW LED Indication - Discrete
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB) Red; Green; Blue; Multi-Colored
Peak Wavelength 624 nm (6240 Å) 468 to 632 nm (4680 to 6320 Å)
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2.2 volts 2.2 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0620 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details
Long Life Type Mini-mold Chip LED - SMLD12BN1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details