Lite-On USA International Inc. LED Indication - Discrete LTST-M670TGKT

Description
Green 528nm LED Indication - Discrete 3.3V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Green 528nm LED Indication - Discrete 3.3V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-LTST-M670TGKTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-M670TGKTTR-ND
LED Indication - Discrete 160-LTST-M670TGKTTR-ND
Green 528nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Green 528nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-M670TGKTCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-M670TGKTCT-ND
LED Indication - Discrete 160-LTST-M670TGKTCT-ND
LED GREEN CLEAR 2PLCC SMD

LED GREEN CLEAR 2PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-M670TGKTDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-M670TGKTDKR-ND
LED Indication - Discrete 160-LTST-M670TGKTDKR-ND
LED GREEN CLEAR 2PLCC SMD

LED GREEN CLEAR 2PLCC SMD

Buy Now Datasheet
LEDs - 1278443P - RS Components, Ltd.
Corby, Northants, United Kingdom
Green LED SMD PLCC2 3020 520nm 280mcd

Green LED SMD PLCC2 3020 520nm 280mcd

Supplier's Site
LEDs - 1278443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Green LED SMD PLCC2 3020 520nm 280mcd

Green LED SMD PLCC2 3020 520nm 280mcd

Supplier's Site
LEDs - 1689491 - RS Components, Ltd.
Corby, Northants, United Kingdom
Green LED SMD PLCC2 3020 520nm 280mcd

Green LED SMD PLCC2 3020 520nm 280mcd

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-M670TGKT
Standard LEDs - SMD LTST-M670TGKT
Standard LEDs - SMD SMD LED Top-View Green 525nm 600mcd

Standard LEDs - SMD SMD LED Top-View Green 525nm 600mcd

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-LTST-M670TGKTTR-ND 1278443P 1278443 LTST-M670TGKT
Product Name LED Indication - Discrete LEDs LEDs Standard LEDs - SMD
LED Package: 2-SMD, J-Lead 2.7 x 2 x 1.3mm
LED Type Green Green; Clear
Peak Wavelength 518 nm (5180 Å) 535 nm (5350 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
High brightness chip LED with reflector - SMLZ14BGT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details