Lite-On USA International Inc. LED Indication - Discrete LTST-M670KSKT

Description
Yellow 590nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-LTST-M670KSKTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-M670KSKTTR-ND
LED Indication - Discrete 160-LTST-M670KSKTTR-ND
Yellow 590nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Yellow 590nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-M670KSKTDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-M670KSKTDKR-ND
LED Indication - Discrete 160-LTST-M670KSKTDKR-ND
LED YELLOW CLEAR 2PLCC SMD

LED YELLOW CLEAR 2PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-M670KSKTCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-M670KSKTCT-ND
LED Indication - Discrete 160-LTST-M670KSKTCT-ND
LED YELLOW CLEAR 2PLCC SMD

LED YELLOW CLEAR 2PLCC SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-LTST-M670KSKTTR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, J-Lead
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LED White Lighting - 516-4354-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5700 K
View Details
2 suppliers