Lite-On USA International Inc. LED Indication - Discrete LTST-M670KRKT

Description
LED RED CLEAR 2PLCC SMD
Request a Quote Datasheet
Description
LED RED CLEAR 2PLCC SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-LTST-M670KRKTDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-M670KRKTDKR-ND
LED Indication - Discrete 160-LTST-M670KRKTDKR-ND
LED RED CLEAR 2PLCC SMD

LED RED CLEAR 2PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-M670KRKTCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-M670KRKTCT-ND
LED Indication - Discrete 160-LTST-M670KRKTCT-ND
LED RED CLEAR 2PLCC SMD

LED RED CLEAR 2PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-M670KRKTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-M670KRKTTR-ND
LED Indication - Discrete 160-LTST-M670KRKTTR-ND
Red 631nm LED Indication - Discrete 2V 2-SMD, J-Lead

Red 631nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - LTST-M670KRKT - 880237-LTST-M670KRKT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-M670KRKT
880237-LTST-M670KRKT
LED Indication - Discrete - LTST-M670KRKT 880237-LTST-M670KRKT
Manufacturer: Lite-On Inc. Win Source Part Number: 880237-LTST-M670KRKT Features: Red 631nm LED Indication - Discrete 2V 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Part Status: Obsolete Family Name: LTST-M670 Categories: Optoelectronics Case / Package: 2-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 880237-LTST-M670KRKT
Features: Red 631nm LED Indication - Discrete 2V 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LTST-M670
Categories: Optoelectronics
Case / Package: 2-PLCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
HTSUS: 8541.40.2000

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-M670KRKT
Standard LEDs - SMD LTST-M670KRKT
Standard LEDs - SMD SMD LED Top-View Red 631nm 185nm

Standard LEDs - SMD SMD LED Top-View Red 631nm 185nm

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-LTST-M670KRKTDKR-ND 880237-LTST-M670KRKT LTST-M670KRKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-M670KRKT Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 639 nm (6390 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918817 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-570U2T - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Red; Transparent Colorless
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details