Lite-On USA International Inc. Optoelectronics - LED Indication - Discrete LTST-M670KGKT

Description
Win Source Part Number: 1150888-LTST-M670KGK T Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 118mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 571nm Wavelength - Peak: 574nm Height (Max): 1.30mm Package / Case: 2-SMD, J-Lead Supplier Device Package: 2-PLCC Dimension: 3.00mm L x 2.00mm W Lens Style: Rectangle with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Base Product Number: LTST-M670
Request a Quote
Description
Win Source Part Number: 1150888-LTST-M670KGK T Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 118mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 571nm Wavelength - Peak: 574nm Height (Max): 1.30mm Package / Case: 2-SMD, J-Lead Supplier Device Package: 2-PLCC Dimension: 3.00mm L x 2.00mm W Lens Style: Rectangle with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Base Product Number: LTST-M670
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1150888-LTST-M670KGKT
Optoelectronics - LED Indication - Discrete 1150888-LTST-M670KGKT
Win Source Part Number: 1150888-LTST-M670KGK T Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 118mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 571nm Wavelength - Peak: 574nm Height (Max): 1.30mm Package / Case: 2-SMD, J-Lead Supplier Device Package: 2-PLCC Dimension: 3.00mm L x 2.00mm W Lens Style: Rectangle with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Base Product Number: LTST-M670

Win Source Part Number: 1150888-LTST-M670KGKT
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 118mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 571nm
Wavelength - Peak: 574nm
Height (Max): 1.30mm
Package / Case: 2-SMD, J-Lead
Supplier Device Package: 2-PLCC
Dimension: 3.00mm L x 2.00mm W
Lens Style: Rectangle with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Base Product Number: LTST-M670

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1150888-LTST-M670KGKT
Product Name Optoelectronics - LED Indication - Discrete
LED Type Green; Green
Peak Wavelength 571 nm (5710 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 150 degrees
View Details