Lite-On USA International Inc. LED Indication - Discrete LTST-M670KFKT

Description
Orange 606nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Orange 606nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-2231-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2231-6-ND
LED Indication - Discrete 160-2231-6-ND
Orange 606nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Orange 606nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 160-2231-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2231-1-ND
LED Indication - Discrete 160-2231-1-ND
Orange 606nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Orange 606nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 160-2231-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2231-2-ND
LED Indication - Discrete 160-2231-2-ND
Orange 606nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Orange 606nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-M670KFKT
Standard LEDs - SMD LTST-M670KFKT
Standard LEDs - SMD SMD LED Top-View Org 605nm 300mcd

Standard LEDs - SMD SMD LED Top-View Org 605nm 300mcd

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-2231-6-ND LTST-M670KFKT
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 20 degrees
View Details
Narrow Angle TO-46 850 nm Emitter - OD-850F - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details