Green 528nm LED Indication - Discrete 3.3V 2-SMD, J-Lead
Green 528nm LED Indication - Discrete 3.3V 2-SMD, J-Lead
Green 528nm LED Indication - Discrete 3.3V 2-SMD, J-Lead
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 160-2230-1-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 2-SMD, J-Lead |
| LED Type | Green |
| Peak Wavelength | 518 nm (5180 Å) |
| Viewing Angle | 120 degrees |