Lite-On Electronics, Inc. LED Indication - Discrete - LTST-G683GEBW LTST-G683GEBW

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 850385-LTST-G683GEBW Features: LED Indication - Discrete Package: Reel - TR Family Name: LTST-G683 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.2000 Other Part Number: LTST-G683GEBW-ND, 160-2253-6, 160-2253-1, 160-2253-2
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 850385-LTST-G683GEBW Features: LED Indication - Discrete Package: Reel - TR Family Name: LTST-G683 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.2000 Other Part Number: LTST-G683GEBW-ND, 160-2253-6, 160-2253-1, 160-2253-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-G683GEBW
850385-LTST-G683GEBW
LED Indication - Discrete - LTST-G683GEBW 850385-LTST-G683GEBW
Manufacturer: Lite-On Inc. Win Source Part Number: 850385-LTST-G683GEBW Features: LED Indication - Discrete Package: Reel - TR Family Name: LTST-G683 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.2000 Other Part Number: LTST-G683GEBW-ND, 160-2253-6, 160-2253-1, 160-2253-2

Manufacturer: Lite-On Inc.
Win Source Part Number: 850385-LTST-G683GEBW
Features: LED Indication - Discrete
Package: Reel - TR
Family Name: LTST-G683
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.2000
Other Part Number: LTST-G683GEBW-ND, 160-2253-6, 160-2253-1, 160-2253-2

Buy Now Datasheet
LED Indication - Discrete - 160-2253-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2253-2-ND
LED Indication - Discrete 160-2253-2-ND
Red, Green, Blue (RGB) 623nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.3V Green, 3.3V Blue 6-SMD, J-Lead

Red, Green, Blue (RGB) 623nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.3V Green, 3.3V Blue 6-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 160-2253-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2253-1-ND
LED Indication - Discrete 160-2253-1-ND
Red, Green, Blue (RGB) 623nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.3V Green, 3.3V Blue 6-SMD, J-Lead

Red, Green, Blue (RGB) 623nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.3V Green, 3.3V Blue 6-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 160-2253-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2253-6-ND
LED Indication - Discrete 160-2253-6-ND
Red, Green, Blue (RGB) 623nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.3V Green, 3.3V Blue 6-SMD, J-Lead

Red, Green, Blue (RGB) 623nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.3V Green, 3.3V Blue 6-SMD, J-Lead

Buy Now Datasheet
Green/Red/Blue 120° Diffused 900/355/180 mcd 3.8/2.4/3.8 V LED Surface Mount - 456-LTST-G683GEBW - Utmel Electronic Limited
Hong Kong, China
Green/Red/Blue 120° Diffused 900/355/180 mcd 3.8/2.4/3.8 V LED Surface Mount
456-LTST-G683GEBW
Green/Red/Blue 120° Diffused 900/355/180 mcd 3.8/2.4/3.8 V LED Surface Mount 456-LTST-G683GEBW
Green/Red/Blue 120° Diffused 900/355/180 mcd 3.8/2.4/3.8 V LED Surface Mount

Green/Red/Blue 120° Diffused 900/355/180 mcd 3.8/2.4/3.8 V LED Surface Mount

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-G683GEBW
Standard LEDs - SMD LTST-G683GEBW
Standard LEDs - SMD SMD LED Red/Grn/Blue 625/1550/260 mcd

Standard LEDs - SMD SMD LED Red/Grn/Blue 625/1550/260 mcd

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 850385-LTST-G683GEBW 160-2253-2-ND 456-LTST-G683GEBW LTST-G683GEBW
Product Name LED Indication - Discrete - LTST-G683GEBW LED Indication - Discrete Green/Red/Blue 120° Diffused 900/355/180 mcd 3.8/2.4/3.8 V LED Surface Mount Standard LEDs - SMD
LED Package: 6-SMD, J-Lead 3.30mm L x 3.00mm W
LED Type Red; Green; Blue; Multi-Colored Red; Green; Blue; Red, Green, Blue (RGB)
Peak Wavelength 465 to 630 nm (4650 to 6300 Å) 630 nm (6300 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
3W Mini High Power LED (High CRI) - ASMT-JY33-NSTJ1 - Broadcom Inc.
Specs
LED Package: 4 mm
LED Type White; Cool White
Color Temperature 2700 to 10000 K
View Details
2 suppliers