Lite-On Electronics, Inc. LED Indication - Discrete LTST-E683RGBW

Description
LED RGB DIFFUSED 4PLCC SMD
Request a Quote Datasheet
Description
LED RGB DIFFUSED 4PLCC SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-LTST-E683RGBWDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-E683RGBWDKR-ND
LED Indication - Discrete 160-LTST-E683RGBWDKR-ND
LED RGB DIFFUSED 4PLCC SMD

LED RGB DIFFUSED 4PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-E683RGBWTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-E683RGBWTR-ND
LED Indication - Discrete 160-LTST-E683RGBWTR-ND
Red, Green, Blue (RGB) 631nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.3V Green, 3.3V Blue 4-PLCC

Red, Green, Blue (RGB) 631nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.3V Green, 3.3V Blue 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-E683RGBWCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-E683RGBWCT-ND
LED Indication - Discrete 160-LTST-E683RGBWCT-ND
LED RGB DIFFUSED 4PLCC SMD

LED RGB DIFFUSED 4PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - LTST-E683RGBW - 924589-LTST-E683RGBW - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-E683RGBW
924589-LTST-E683RGBW
LED Indication - Discrete - LTST-E683RGBW 924589-LTST-E683RGBW
Manufacturer: Lite-On Inc. Win Source Part Number: 924589-LTST-E683RGBW Features: Red, Green, Blue (RGB) 631nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.3V Green, 3.3V Blue 4-PLCC Package: Reel - TR Package: 4-PLCC Mounting: Surface Mount Family Name: LTST-E683 Categories: Optoelectronics Case / Package: 4-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 924589-LTST-E683RGBW
Features: Red, Green, Blue (RGB) 631nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.3V Green, 3.3V Blue 4-PLCC
Package: Reel - TR
Package: 4-PLCC
Mounting: Surface Mount
Family Name: LTST-E683
Categories: Optoelectronics
Case / Package: 4-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.2000

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-E683RGBW
Standard LEDs - SMD LTST-E683RGBW
Standard LEDs - SMD SMD LED Red/Grn/Blue 150/625/250 mcd

Standard LEDs - SMD SMD LED Red/Grn/Blue 150/625/250 mcd

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-LTST-E683RGBWDKR-ND 924589-LTST-E683RGBW LTST-E683RGBW
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-E683RGBW Standard LEDs - SMD
LED Package: 4-PLCC
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 639 nm (4680 to 6390 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Led 0.5W Moonstone, Cool Wht, 49Lm; Led Colour Broadcom - 36AJ8261 - Newark, An Avnet Company
Specs
LED Type White
Viewing Angle 110 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details