Lite-On USA International Inc. LED Indication - Discrete LTST-E682KRKGWT

Description
Green, Red 571nm Green, 631nm Red LED Indication - Discrete 2.1V Green, 2.1V Red 4-PLCC
Request a Quote Datasheet
Description
Green, Red 571nm Green, 631nm Red LED Indication - Discrete 2.1V Green, 2.1V Red 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-2215-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2215-2-ND
LED Indication - Discrete 160-2215-2-ND
Green, Red 571nm Green, 631nm Red LED Indication - Discrete 2.1V Green, 2.1V Red 4-PLCC

Green, Red 571nm Green, 631nm Red LED Indication - Discrete 2.1V Green, 2.1V Red 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 160-2215-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2215-1-ND
LED Indication - Discrete 160-2215-1-ND
Green, Red 571nm Green, 631nm Red LED Indication - Discrete 2.1V Green, 2.1V Red 4-PLCC

Green, Red 571nm Green, 631nm Red LED Indication - Discrete 2.1V Green, 2.1V Red 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 160-2215-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2215-6-ND
LED Indication - Discrete 160-2215-6-ND
Green, Red 571nm Green, 631nm Red LED Indication - Discrete 2.1V Green, 2.1V Red 4-PLCC

Green, Red 571nm Green, 631nm Red LED Indication - Discrete 2.1V Green, 2.1V Red 4-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-E682KRKGWT
Standard LEDs - SMD LTST-E682KRKGWT
Standard LEDs - SMD SMD LED Bi-Color Red 200/Green 150mcd

Standard LEDs - SMD SMD LED Bi-Color Red 200/Green 150mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-2215-2-ND LTST-E682KRKGWT
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 4-PLCC
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 639 nm (5740 to 6390 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
LED White Lighting - ASMD-FWG3-NPTJ6-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 6800 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details