Lite-On USA International Inc. LED Indication - Discrete LTST-E680VSKT

Description
LED YELLOW CLEAR 4PLCC SMD
Request a Quote Datasheet
Description
LED YELLOW CLEAR 4PLCC SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-LTST-E680VSKTCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-E680VSKTCT-ND
LED Indication - Discrete 160-LTST-E680VSKTCT-ND
LED YELLOW CLEAR 4PLCC SMD

LED YELLOW CLEAR 4PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-E680VSKTDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-E680VSKTDKR-ND
LED Indication - Discrete 160-LTST-E680VSKTDKR-ND
LED YELLOW CLEAR 4PLCC SMD

LED YELLOW CLEAR 4PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-E680VSKTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-E680VSKTTR-ND
LED Indication - Discrete 160-LTST-E680VSKTTR-ND
Yellow 590nm LED Indication - Discrete 2.2V 4-PLCC

Yellow 590nm LED Indication - Discrete 2.2V 4-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-E680VSKT
Standard LEDs - SMD LTST-E680VSKT
Standard LEDs - SMD SMD LED Top View Ylw 587nm 2000mcd @ 50mA

Standard LEDs - SMD SMD LED Top View Ylw 587nm 2000mcd @ 50mA

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-LTST-E680VSKTCT-ND LTST-E680VSKT
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 4-PLCC
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Side view RGB Chip LED - MSL0104RGBW - ROHM Semiconductor GmbH
Specs
LED Package: 6.9x2.15 (t=2.2)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details