Blue LED SMD 3528 PLCC4 465nm 120deg
Blue LED SMD 3528 PLCC4 465nm 120deg
Blue LED SMD 3528 PLCC4 465nm 120deg
Blue 470nm LED Indication - Discrete 3.3V 4-PLCC
Blue 470nm LED Indication - Discrete 3.3V 4-PLCC
Blue 470nm LED Indication - Discrete 3.3V 4-PLCC
Standard LEDs - SMD SMD LED Top View Blu 470nm 600mcd @ 30mA
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1278424P | 1278424 | 160-2198-6-ND | LTST-E680UBKT |
| Product Name | LEDs | LEDs | LED Indication - Discrete | Standard LEDs - SMD |
| Forward Voltage | 3.8 volts | 3.3 volts | ||
| LED Package: | 3.2 x 2.8 x 1.9mm | 4-PLCC | ||
| LED Type | Blue; Clear | Blue | ||
| Peak Wavelength | 475 nm (4750 Å) | 468 nm (4680 Å) |