Lite-On Electronics, Inc. LED Indication - Discrete LTST-E670MGL30

Description
Green 528nm LED Indication - Discrete 4V 4-PLCC
Request a Quote Datasheet
Description
Green 528nm LED Indication - Discrete 4V 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1768-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1768-2-ND
LED Indication - Discrete 160-1768-2-ND
Green 528nm LED Indication - Discrete 4V 4-PLCC

Green 528nm LED Indication - Discrete 4V 4-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1768-2-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 518 nm (5180 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details