Lite-On Electronics, Inc. LED Indication - Discrete LTST-E143EGBW-P1

Description
LED RGB DIFFUSED SMD
Request a Quote Datasheet
Description
LED RGB DIFFUSED SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-LTST-E143EGBW-P1CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-E143EGBW-P1CT-ND
LED Indication - Discrete 160-LTST-E143EGBW-P1CT-ND
LED RGB DIFFUSED SMD

LED RGB DIFFUSED SMD

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-E143EGBW-P1DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-E143EGBW-P1DKR-ND
LED Indication - Discrete 160-LTST-E143EGBW-P1DKR-ND
LED RGB DIFFUSED SMD

LED RGB DIFFUSED SMD

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-E143EGBW-P1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-E143EGBW-P1TR-ND
LED Indication - Discrete 160-LTST-E143EGBW-P1TR-ND
LED RGB DIFFUSED SMD

LED RGB DIFFUSED SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-LTST-E143EGBW-P1CT-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 471 to 623 nm (4710 to 6230 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 516-4357-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 6800 K
View Details
2 suppliers