Green 525nm LED Indication - Discrete 3.2V 1209 (3224 Metric)
Green 525nm LED Indication - Discrete 3.2V 1209 (3224 Metric)
Green 525nm LED Indication - Discrete 3.2V 1209 (3224 Metric)
Manufacturer: Lite-On Inc.
Win Source Part Number: 1331828-LTST-C930TGK
Category: Optoelectronics>LED Indication - Discrete
Packaging: Reel - TR
Color: Green
Size / Dimension: 3.20mm L x 2.40mm W
Standard Package: 1,500
Mounting: Surface Mount
Configuration: Standard
Viewing Angle: 25°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 2000mcd
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 20mA
Wavelength - Dominant: 525nm
Wavelength - Peak: 530nm
Height (Max): 2.40mm
Supplier Device Package: Chip LED
Case / Package: 1209 (3224 Metric)
Lens Style: Round with Domed Top
Lens Size: 1.80mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 160-1890-6,LTST-C930
Base Product Number: LTST-C930
RoHS Status: ROHS3 Compliant
Green 3.2 x 2.4 x 2.4 mm 25o 2000 mcd 3.4 V Water Clear Surface Mount Dome LED
Standard LEDs - SMD Green Clear 525nm
| DigiKey | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 160-1890-1-ND | 1331828-LTST-C930TGKT | 456-LTST-C930TGKT | LTST-C930TGKT |
| Product Name | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | Green 3.2 x 2.4 x 2.4 mm 25o 2000 mcd 3.4 V Water Clear Surface Mount Dome LED | Standard LEDs - SMD |
| LED Package: | 1209 (3224 Metric) | 3.20mm L x 2.40mm W | ||
| LED Type | Green | Green; Green | Green; Green | |
| Peak Wavelength | 530 nm (5300 Å) | 525 nm (5250 Å) | 530 nm (5300 Å) | |
| Viewing Angle | 25 degrees | 25 degrees | 25 degrees |