Lite-On USA International Inc. LED Indication - Discrete - LTST-C930TBKT LTST-C930TBKT

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 100938-LTST-C930TBKT Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.4V Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 450mcd Lens Style/Size: Round with Domed Top, 1.80mm Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 468nm Height (Max): 2.40mm Family Name: LTST-C930TBKT Categories: Optoelectronics Status: Active Case / Package: Chip LED Alternative Parts (Cross-Reference): APD3224QBC/D-F01; Introduction Date: July 11, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 100938-LTST-C930TBKT Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.4V Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 450mcd Lens Style/Size: Round with Domed Top, 1.80mm Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 468nm Height (Max): 2.40mm Family Name: LTST-C930TBKT Categories: Optoelectronics Status: Active Case / Package: Chip LED Alternative Parts (Cross-Reference): APD3224QBC/D-F01; Introduction Date: July 11, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTST-C930TBKT - 100938-LTST-C930TBKT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C930TBKT
100938-LTST-C930TBKT
LED Indication - Discrete - LTST-C930TBKT 100938-LTST-C930TBKT
Manufacturer: Lite-On Inc. Win Source Part Number: 100938-LTST-C930TBKT Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.4V Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 450mcd Lens Style/Size: Round with Domed Top, 1.80mm Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 468nm Height (Max): 2.40mm Family Name: LTST-C930TBKT Categories: Optoelectronics Status: Active Case / Package: Chip LED Alternative Parts (Cross-Reference): APD3224QBC/D-F01; Introduction Date: July 11, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Lite-On Inc.
Win Source Part Number: 100938-LTST-C930TBKT
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.4V
Viewing Angle: 25°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 450mcd
Lens Style/Size: Round with Domed Top, 1.80mm
Current - Test: 20mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 468nm
Height (Max): 2.40mm
Family Name: LTST-C930TBKT
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Alternative Parts (Cross-Reference): APD3224QBC/D-F01;
Introduction Date: July 11, 2002
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
LED Indication - Discrete - 160-1649-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1649-6-ND
LED Indication - Discrete 160-1649-6-ND
Blue 470nm LED Indication - Discrete 3.4V 1209 (3224 Metric)

Blue 470nm LED Indication - Discrete 3.4V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1649-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1649-2-ND
LED Indication - Discrete 160-1649-2-ND
Blue 470nm LED Indication - Discrete 3.4V 1209 (3224 Metric)

Blue 470nm LED Indication - Discrete 3.4V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1649-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1649-1-ND
LED Indication - Discrete 160-1649-1-ND
Blue 470nm LED Indication - Discrete 3.4V 1209 (3224 Metric)

Blue 470nm LED Indication - Discrete 3.4V 1209 (3224 Metric)

Buy Now Datasheet
LEDs - 6921142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C930TBKT LED

Lite-On LTST-C930TBKT LED

Supplier's Site
LEDs - 6921142P - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C930TBKT LED

Lite-On LTST-C930TBKT LED

Supplier's Site
LEDs - 1689771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C930TBKT LED

Lite-On LTST-C930TBKT LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C930TBKT
Standard LEDs - SMD LTST-C930TBKT
Standard LEDs - SMD Blue Clear 470nm

Standard LEDs - SMD Blue Clear 470nm

Buy Now Datasheet
Blue 3.2 x 2.4 x 2.4 mm 25° Water Clear 450 mcd 3.4 V Dome LED SMT - 456-LTST-C930TBKT - Utmel Electronic Limited
Hong Kong, China
Blue 3.2 x 2.4 x 2.4 mm 25° Water Clear 450 mcd 3.4 V Dome LED SMT
456-LTST-C930TBKT
Blue 3.2 x 2.4 x 2.4 mm 25° Water Clear 450 mcd 3.4 V Dome LED SMT 456-LTST-C930TBKT
Blue 3.2 x 2.4 x 2.4 mm 25° Water Clear 450 mcd 3.4 V Dome LED SMT

Blue 3.2 x 2.4 x 2.4 mm 25° Water Clear 450 mcd 3.4 V Dome LED SMT

Supplier's Site
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-C930TBKT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-C930TBKT
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-C930TBKT
20mA 450mcd 无色透明透镜 -20°C~+80°C 465nm~475nm Blue 25° 76mW 3.4V 1210 Light Emitting Diodes (LED) ROHS

20mA 450mcd 无色透明透镜 -20°C~+80°C 465nm~475nm Blue 25° 76mW 3.4V 1210 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 100938-LTST-C930TBKT 160-1649-6-ND 6921142 6921142P LTST-C930TBKT 456-LTST-C930TBKT LTST-C930TBKT
Product Name LED Indication - Discrete - LTST-C930TBKT LED Indication - Discrete LEDs LEDs Standard LEDs - SMD Blue 3.2 x 2.4 x 2.4 mm 25° Water Clear 450 mcd 3.4 V Dome LED SMT Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Type Blue; Blue Blue Blue; Clear Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 468 nm (4680 Å) 475 nm (4750 Å) 465 to 475 nm (4650 to 4750 Å)
Viewing Angle 25 degrees 25 degrees 25 degrees 25 degrees
Forward Voltage 3.4 volts 3.4 volts 3.8 volts 3.4 volts
Lens Type Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 36 degrees
View Details