Lite-On USA International Inc. LED Indication - Discrete - LTST-C930KSKT LTST-C930KSKT

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1064417-LTST-C930KSK T Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 800mcd Lens Style/Size: Round with Domed Top, 1.80mm Current - Test: 20mA Wavelength - Dominant: 591nm Wavelength - Peak: 588nm Height (Max): 2.40mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1064417-LTST-C930KSK T Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 800mcd Lens Style/Size: Round with Domed Top, 1.80mm Current - Test: 20mA Wavelength - Dominant: 591nm Wavelength - Peak: 588nm Height (Max): 2.40mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTST-C930KSKT - 1064417-LTST-C930KSKT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C930KSKT
1064417-LTST-C930KSKT
LED Indication - Discrete - LTST-C930KSKT 1064417-LTST-C930KSKT
Manufacturer: Lite-On Inc. Win Source Part Number: 1064417-LTST-C930KSK T Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 800mcd Lens Style/Size: Round with Domed Top, 1.80mm Current - Test: 20mA Wavelength - Dominant: 591nm Wavelength - Peak: 588nm Height (Max): 2.40mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 1064417-LTST-C930KSKT
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 25°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 800mcd
Lens Style/Size: Round with Domed Top, 1.80mm
Current - Test: 20mA
Wavelength - Dominant: 591nm
Wavelength - Peak: 588nm
Height (Max): 2.40mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 160-1464-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1464-1-ND
LED Indication - Discrete 160-1464-1-ND
Yellow 591nm LED Indication - Discrete 2V 1209 (3224 Metric)

Yellow 591nm LED Indication - Discrete 2V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1464-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1464-6-ND
LED Indication - Discrete 160-1464-6-ND
Yellow 591nm LED Indication - Discrete 2V 1209 (3224 Metric)

Yellow 591nm LED Indication - Discrete 2V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1464-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1464-2-ND
LED Indication - Discrete 160-1464-2-ND
Yellow 591nm LED Indication - Discrete 2V 1209 (3224 Metric)

Yellow 591nm LED Indication - Discrete 2V 1209 (3224 Metric)

Buy Now Datasheet
LEDs - 6921149 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C930KSKT LED

Lite-On LTST-C930KSKT LED

Supplier's Site
LEDs - 6921149P - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C930KSKT LED

Lite-On LTST-C930KSKT LED

Supplier's Site
LEDs - 1689773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C930KSKT LED

Lite-On LTST-C930KSKT LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C930KSKT
Standard LEDs - SMD LTST-C930KSKT
Standard LEDs - SMD Yellow Clear 587nm

Standard LEDs - SMD Yellow Clear 587nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1064417-LTST-C930KSKT 160-1464-1-ND 6921149 6921149P LTST-C930KSKT
Product Name LED Indication - Discrete - LTST-C930KSKT LED Indication - Discrete LEDs LEDs Standard LEDs - SMD
LED Type Yellow; Yellow Yellow Yellow; Clear
Peak Wavelength 591 nm (5910 Å) 588 nm (5880 Å) 594 nm (5945 Å)
Viewing Angle 25 degrees 25 degrees 25 degrees
Forward Voltage 2 volts 2 volts 2.4 volts
Lens Type Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details