Lite-On USA International Inc. LEDs LTST-C930KGKT

Description
Lite-On LTST-C930KGKT LED
Request a Quote Datasheet
Description
Lite-On LTST-C930KGKT LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 6921136 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C930KGKT LED

Lite-On LTST-C930KGKT LED

Supplier's Site
LEDs - 6921136P - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C930KGKT LED

Lite-On LTST-C930KGKT LED

Supplier's Site
LEDs - 1689770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C930KGKT LED

Lite-On LTST-C930KGKT LED

Supplier's Site
LED Indication - Discrete - 160-1462-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1462-6-ND
LED Indication - Discrete 160-1462-6-ND
Green 571nm LED Indication - Discrete 2V 1209 (3224 Metric)

Green 571nm LED Indication - Discrete 2V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1462-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1462-1-ND
LED Indication - Discrete 160-1462-1-ND
Green 571nm LED Indication - Discrete 2V 1209 (3224 Metric)

Green 571nm LED Indication - Discrete 2V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1462-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1462-2-ND
LED Indication - Discrete 160-1462-2-ND
Green 571nm LED Indication - Discrete 2V 1209 (3224 Metric)

Green 571nm LED Indication - Discrete 2V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - LTST-C930KGKT - 784689-LTST-C930KGKT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C930KGKT
784689-LTST-C930KGKT
LED Indication - Discrete - LTST-C930KGKT 784689-LTST-C930KGKT
Manufacturer: Lite-On Inc. Win Source Part Number: 784689-LTST-C930KGKT Packaging: Reel package Color: Green Package: 1209 (3224 Metric) Mounting: SMD Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 600mcd Lens Style/Size: Round with Domed Top, 1.80mm Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 571nm Wavelength - Peak: 574nm Family Name: LTST-C930KGKT Categories: Optoelectronics Dimension: 3.20mm L x 2.40mm W Manufacturer Package: Chip LED Height (Maximum): 2.40mm Alternative Parts (Cross-Reference): QTLP660CIGTR; Introduction Date: February 13, 2001 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 784689-LTST-C930KGKT
Packaging: Reel package
Color: Green
Package: 1209 (3224 Metric)
Mounting: SMD
Viewing Angle: 25°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 600mcd
Lens Style/Size: Round with Domed Top, 1.80mm
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 571nm
Wavelength - Peak: 574nm
Family Name: LTST-C930KGKT
Categories: Optoelectronics
Dimension: 3.20mm L x 2.40mm W
Manufacturer Package: Chip LED
Height (Maximum): 2.40mm
Alternative Parts (Cross-Reference): QTLP660CIGTR;
Introduction Date: February 13, 2001
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C930KGKT
Standard LEDs - SMD LTST-C930KGKT
Standard LEDs - SMD Green Clear 571nm

Standard LEDs - SMD Green Clear 571nm

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-C930KGKT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-C930KGKT
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-C930KGKT
20mA 600mcd 无色透明透镜 571nm -55°C~+85°C Green-yellow 25° 75mW 2V 1210 Light Emitting Diodes (LED) ROHS

20mA 600mcd 无色透明透镜 571nm -55°C~+85°C Green-yellow 25° 75mW 2V 1210 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 6921136 6921136P 160-1462-6-ND 784689-LTST-C930KGKT LTST-C930KGKT LTST-C930KGKT
Product Name LEDs LEDs LED Indication - Discrete LED Indication - Discrete - LTST-C930KGKT Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 3.2 x 2.4mm 1209 (3224 Metric)
LED Type Green; Clear Green Green; Green Yellow; Green; Green-yellow
Peak Wavelength 571 nm (5710 Å) 574 nm (5740 Å) 571 nm (5710 Å) 571 nm (5710 Å)
Viewing Angle 25 degrees 25 degrees 25 degrees 25 degrees
Luminous Intensity 600 milliCandela 600 milliCandela 600 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCQDR30-B2231R0R105TR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details
LED White Lighting - 1416-L128-2780EC3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers