LED ORANGE CLEAR CHIP SMD
Orange 605nm LED Indication - Discrete 2V 1209 (3224 Metric)
LED ORANGE CLEAR CHIP SMD
Manufacturer: Lite-On Inc.
Win Source Part Number: 747036-LTST-C930KFKT
Packaging: Reel - TR
Color: Orange
Package: 1209 (3224 Metric)
Mounting: SMD
Viewing Angle: 25°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1200mcd
Lens Style/Size: Round with Domed Top, 1.80mm
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 605nm
Wavelength - Peak: 611nm
Size: 3.20mm L x 2.40mm W
Family Name: LTST-C930KFKT
Categories: Optoelectronics
Manufacturer Homepage: www.liteon.com.tw/da
Manufacturer Package: Chip LED
Height (Maximum): 2.40mm
Alternative Parts (Cross-Reference): 42-21USOC/S530-A4/TR
Introduction Date: June 29, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 6921133 | 6921133P | 160-LTST-C930KFKTDKR-ND | 747036-LTST-C930KFKT |
| Product Name | LEDs | LEDs | LED Indication - Discrete | LED Indication - Discrete - LTST-C930KFKT |
| LED Package: | 3.2 x 2.4mm | 1209 (3224 Metric) | 3.20mm L x 2.40mm W | |
| LED Type | Orange; Clear | Orange | Orange; Orange | |
| Peak Wavelength | 605 nm (6050 Å) | 611 nm (6110 Å) | 605 nm (6050 Å) | |
| Viewing Angle | 25 degrees | 25 degrees | 25 degrees | |
| Luminous Intensity | 1200 milliCandela | 1200 milliCandela |