Lite-On Electronics, Inc. LED Indication - Discrete LTST-C930KAKT

Description
Red-Orange 615nm LED Indication - Discrete 2V 1209 (3224 Metric)
Request a Quote Datasheet
Description
Red-Orange 615nm LED Indication - Discrete 2V 1209 (3224 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1461-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1461-6-ND
LED Indication - Discrete 160-1461-6-ND
Red-Orange 615nm LED Indication - Discrete 2V 1209 (3224 Metric)

Red-Orange 615nm LED Indication - Discrete 2V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1461-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1461-1-ND
LED Indication - Discrete 160-1461-1-ND
Red-Orange 615nm LED Indication - Discrete 2V 1209 (3224 Metric)

Red-Orange 615nm LED Indication - Discrete 2V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1461-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1461-2-ND
LED Indication - Discrete 160-1461-2-ND
Red-Orange 615nm LED Indication - Discrete 2V 1209 (3224 Metric)

Red-Orange 615nm LED Indication - Discrete 2V 1209 (3224 Metric)

Buy Now Datasheet
Optoelectronics LED Indication - Discrete -  - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics LED Indication - Discrete
Optoelectronics LED Indication - Discrete
Manufacturer: Lite-On Inc. Category: Optoelectronics LED Indication - Discrete Package: Tape & Reel (TR)/ Cut Tape (CT) Package / Case: 1209 (3224 Metric) Supplier Device Package: Chip LED Mounting Type: Surface Mount Size / Dimension: 3.20mm L x 2.40mm W Lens Transparency: Clear Millicandela Rating: 1050mcd Supplier Device Package: Chip LED

Manufacturer: Lite-On Inc.
Category: Optoelectronics LED Indication - Discrete
Package: Tape & Reel (TR)/ Cut Tape (CT)
Package / Case: 1209 (3224 Metric)
Supplier Device Package: Chip LED
Mounting Type: Surface Mount
Size / Dimension: 3.20mm L x 2.40mm W
Lens Transparency: Clear
Millicandela Rating: 1050mcd
Supplier Device Package: Chip LED

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C930KAKT
Standard LEDs - SMD LTST-C930KAKT
Standard LEDs - SMD Orange 602nm 1200mcd Clear Dome Lens

Standard LEDs - SMD Orange 602nm 1200mcd Clear Dome Lens

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1461-6-ND LTST-C930KAKT
Product Name LED Indication - Discrete Optoelectronics LED Indication - Discrete Standard LEDs - SMD
LED Package: 1209 (3224 Metric)
LED Type Red; Orange
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921698 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; Blue, green, red
Array Array
Number of Array Elements 1
View Details
PICOLED™-RGB Series - SMLP36RGBNW3 - ROHM Semiconductor GmbH
Specs
LED Package: 1.5x1.0 (t=0.2)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
4 suppliers
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details