Lite-On USA International Inc. LED Indication - Discrete - LTST-C930GKT LTST-C930GKT

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1064414-LTST-C930GKT Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 40mcd Lens Style/Size: Round with Domed Top, 1.80mm Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 2.40mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1064414-LTST-C930GKT Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 40mcd Lens Style/Size: Round with Domed Top, 1.80mm Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 2.40mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C930GKT
1064414-LTST-C930GKT
LED Indication - Discrete - LTST-C930GKT 1064414-LTST-C930GKT
Manufacturer: Lite-On Inc. Win Source Part Number: 1064414-LTST-C930GKT Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 40mcd Lens Style/Size: Round with Domed Top, 1.80mm Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 2.40mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 1064414-LTST-C930GKT
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 25°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 40mcd
Lens Style/Size: Round with Domed Top, 1.80mm
Current - Test: 10mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 2.40mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 160-1212-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1212-6-ND
LED Indication - Discrete 160-1212-6-ND
Green 569nm LED Indication - Discrete 2.1V 1209 (3224 Metric)

Green 569nm LED Indication - Discrete 2.1V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1212-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1212-2-ND
LED Indication - Discrete 160-1212-2-ND
Green 569nm LED Indication - Discrete 2.1V 1209 (3224 Metric)

Green 569nm LED Indication - Discrete 2.1V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1212-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1212-1-ND
LED Indication - Discrete 160-1212-1-ND
Green 569nm LED Indication - Discrete 2.1V 1209 (3224 Metric)

Green 569nm LED Indication - Discrete 2.1V 1209 (3224 Metric)

Buy Now Datasheet
LEDs - 6921124 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C930GKT LED

Lite-On LTST-C930GKT LED

Supplier's Site
LEDs - 6921124P - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C930GKT LED

Lite-On LTST-C930GKT LED

Supplier's Site
LEDs - 1689767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C930GKT LED

Lite-On LTST-C930GKT LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C930GKT
Standard LEDs - SMD LTST-C930GKT
Standard LEDs - SMD Green Clear 569nm

Standard LEDs - SMD Green Clear 569nm

Buy Now

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1064414-LTST-C930GKT 160-1212-6-ND 6921124 6921124P LTST-C930GKT
Product Name LED Indication - Discrete - LTST-C930GKT LED Indication - Discrete LEDs LEDs Standard LEDs - SMD
LED Type Green; Green Green Green; Clear
Peak Wavelength 569 nm (5690 Å) 565 nm (5650 Å) 569 nm (5690 Å)
Viewing Angle 25 degrees 25 degrees 25 degrees
Forward Voltage 2.1 volts 2.1 volts 2.6 volts
Lens Type Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Circular LED lamp - SLR-343MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers